Texas Instruments LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator LM337KVURG3

Description
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-252 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-252 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator - LM337KVURG3 - Texas Instruments
Dallas, TX, United States
LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator
LM337KVURG3
LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator LM337KVURG3
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-252 0 to 125

3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-252 0 to 125

Buy Now Datasheet
Singapore, Singapore
1.5A -37V TO-252 LDO Voltage Regulator IC
776-LM337KVURG3
1.5A -37V TO-252 LDO Voltage Regulator IC 776-LM337KVURG3
1.5A Neg Adj LDO, -37V Out, TO-252, 125°C Product overview: LM337KVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -37V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -37V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KVURG3 can be used for catalog matching and distributor lookup.

1.5A Neg Adj LDO, -37V Out, TO-252, 125°C Product overview: LM337KVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -37V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -37V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KVURG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21578-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21578-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21578-6-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21578-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21578-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21578-1-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21578-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21578-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21578-2-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337KVURG3 - 104485-LM337KVURG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337KVURG3
104485-LM337KVURG3
PMIC - PMIC - Voltage Regulators - Linear - LM337KVURG3 104485-LM337KVURG3
Manufacturer: Texas Instruments Win Source Part Number: 104485-LM337KVURG3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: -1.2 V to -37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: -40V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 77dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: -37V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 104485-LM337KVURG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 77dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM337KVURG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337KVURG3
PMIC - Voltage Regulators - Linear LM337KVURG3
IC REG LIN NEG ADJ 1.5A TO252-3

IC REG LIN NEG ADJ 1.5A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337KVURG3
Linear Voltage Regulators LM337KVURG3
Linear Voltage Regulators 3 Pin 1.5A Adj Neg Vltg Reg

Linear Voltage Regulators 3 Pin 1.5A Adj Neg Vltg Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337KVURG3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337KVURG3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337KVURG3
IC REG LIN NEG ADJ 1.5A TO252-3

IC REG LIN NEG ADJ 1.5A TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337KVURG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337KVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337KVURG3
IC REG LIN NEG ADJ 1.5A TO252-3

IC REG LIN NEG ADJ 1.5A TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM337KVURG3 776-LM337KVURG3 296-21578-6-ND 104485-LM337KVURG3 LM337KVURG3 LM337KVURG3 LM337KVURG3 LM337KVURG3
Product Name LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator 1.5A -37V TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM337KVURG3 PMIC - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220,TO-252 Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts -37 volts -37 to -1.2 volts 1.2 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data