Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LILPR

Description
3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 -40 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LILPR - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LILPR
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LILPR
3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 -40 to 125

3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LILPR - 1198571-LM317LILPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LILPR
1198571-LM317LILPR
PMIC - PMIC - Voltage Regulators - Linear - LM317LILPR 1198571-LM317LILPR
Manufacturer: Texas Instruments Win Source Part Number: 1198571-LM317LILPR Packaging: Cut Tape (CT) Mounting Style: Through Hole Output Type: Adjustable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: LM317L Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 38V

Manufacturer: Texas Instruments
Win Source Part Number: 1198571-LM317LILPR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 32V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LM317L
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 38V

Buy Now
Singapore, Singapore
100mA 35V LDO Voltage Regulator IC
776-LM317LILPR
100mA 35V LDO Voltage Regulator IC 776-LM317LILPR
Adj. LDO Regulator, 100mA, 35V, TO-92 Product overview: LM317LILPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LILPR can be used for catalog matching and distributor lookup.

Adj. LDO Regulator, 100mA, 35V, TO-92 Product overview: LM317LILPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LILPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM317LILPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM317LILPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM317LILPRTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM317LILPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM317LILPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM317LILPRCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LILPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LILPR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LILPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM317LILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LILPR
PMIC - Voltage Regulators - Linear LM317LILPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LILPR
Linear Voltage Regulators LM317LILPR
Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317LILPR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317LILPR
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317LILPR
80dB@(120Hz) 100mA Adjustable 1.2V~32V Positive electrode 38V TO-92-3 Linear Voltage Regulators (LDO) ROHS

80dB@(120Hz) 100mA Adjustable 1.2V~32V Positive electrode 38V TO-92-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LILPR
IC REG LIN POS ADJ 100MA TO92-3

IC REG LIN POS ADJ 100MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM317LILPR 1198571-LM317LILPR 776-LM317LILPR 296-LM317LILPRTR-ND LM317LILPR LM317LILPR LM317LILPR LM317LILPR LM317LILPR
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317LILPR 100mA 35V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92 TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 32 volts 32 volts 1.2 to 32 volts 1.2 volts 1.2 to 32 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232HRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25071QWDQCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ2019PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details