Texas Instruments LM337-N 3-Terminal Adjustable Negative Regulator LM337T/NOPB

Description
3-Terminal Adjustable Negative Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet
Description
3-Terminal Adjustable Negative Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM337-N 3-Terminal Adjustable Negative Regulator - LM337T/NOPB - Texas Instruments
Dallas, TX, United States
LM337-N 3-Terminal Adjustable Negative Regulator
LM337T/NOPB
LM337-N 3-Terminal Adjustable Negative Regulator LM337T/NOPB
3-Terminal Adjustable Negative Regulator 3-TO-220 -40 to 125

3-Terminal Adjustable Negative Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337TNS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337TNS/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337TNS/NOPB-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3

Buy Now Datasheet
Voltage Regulators - 1977252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977252P
Voltage Regulators 1977252P
LM337T/NOPB, Linear Volt Regulators

LM337T/NOPB, Linear Volt Regulators

Supplier's Site
Voltage Regulators - 1977252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977252
Voltage Regulators 1977252
LM337T/NOPB, Linear Volt Regulators

LM337T/NOPB, Linear Volt Regulators

Supplier's Site
Voltage Regulators - 1977251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977251
Voltage Regulators 1977251
LM337T/NOPB, Linear Volt Regulators

LM337T/NOPB, Linear Volt Regulators

Supplier's Site
Singapore, Singapore
1.5A -37V TO-220 LDO Voltage Regulator IC
776-LM337T/NOPB
1.5A -37V TO-220 LDO Voltage Regulator IC 776-LM337T/NOPB
1.5A Neg Adj LDO, -37V Out, TO-220 Product overview: LM337T/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -37V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337T/NOPB can be used for catalog matching and distributor lookup.

1.5A Neg Adj LDO, -37V Out, TO-220 Product overview: LM337T/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -37V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337T/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337T/NOPB - 778931-LM337T/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337T/NOPB
778931-LM337T/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM337T/NOPB 778931-LM337T/NOPB
Win Source Part Number: 778931-LM337T/NOPB Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Output Current: 1.5A Family Name: LM337 Output Voltage: -1.2V Categories: Integrated Circuits (ICs) PSRR: 77dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Output Voltage MAX: -37V Voltage Input MAX: -50V Alternative Parts (Cross-Reference): 7703403NA; OM1325SM; OM1322SRM; 7703406MA; Introduction Date: November 17, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Win Source Part Number: 778931-LM337T/NOPB
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM337
Output Voltage: -1.2V
Categories: Integrated Circuits (ICs)
PSRR: 77dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Output Voltage MAX: -37V
Voltage Input MAX: -50V
Alternative Parts (Cross-Reference): 7703403NA; OM1325SM; OM1322SRM; 7703406MA;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337T/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337T/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337T/NOPB
IC REG LIN NEG ADJ 1.5A TO220-3

IC REG LIN NEG ADJ 1.5A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337T/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337T/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337T/NOPB
IC REG LIN NEG ADJ 1.5A TO220-3

IC REG LIN NEG ADJ 1.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337T/NOPB
Linear Voltage Regulators LM337T/NOPB
Linear Voltage Regulators 3-TERMINAL ADJ NEG REG

Linear Voltage Regulators 3-TERMINAL ADJ NEG REG

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM337T/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337T/NOPB
PMIC - Voltage Regulators - Linear LM337T/NOPB
IC REG LIN NEG ADJ 1.5A TO220-3

IC REG LIN NEG ADJ 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM337T/NOPB LM337TNS/NOPB-ND 1977252P 1977252 776-LM337T/NOPB 778931-LM337T/NOPB LM337T/NOPB LM337T/NOPB LM337T/NOPB LM337T/NOPB
Product Name LM337-N 3-Terminal Adjustable Negative Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 1.5A -37V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM337T/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT-223,TO,TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220 TO-220; Other; To-220 Other; TO-220 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts -37 to -1.2 volts -37 volts 1.2 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25898CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ25895RTWT - 864508-BQ25895RTWT - Win Source Electronics
Specs
Package Type Other; 24-WQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25120YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details