Texas Instruments LM320-N LM320 - Series 3-Terminal Negative Regulators LM320T-15/NOPB

Description
LM320 - Series 3-Terminal Negative Regulators 3-TO-220 0 to 125
Request a Quote
Description
LM320 - Series 3-Terminal Negative Regulators 3-TO-220 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM320T-15/NOPB is a three-terminal negative regulator in a TO-220 package, providing a fixed output voltage of −15V with up to 1.5A load current capability. It operates with an input-output voltage differential as low as 1V and includes internal current limiting and thermal shutdown protection. The device has a maximum power dissipation of 15W, a junction-to-ambient thermal resistance of 35°C/W, and is rated for operation from 0°C to 125°C. Output voltage tolerance is within ±3% at 25°C, with line and load regulation specified under defined test conditions. It requires only an output compensation capacitor for stable operation.

Datasheet Summary
Powered by GS/AI

The LM320T-15/NOPB is a three-terminal negative regulator in a TO-220 package, providing a fixed output voltage of −15V with up to 1.5A load current capability. It operates with an input-output voltage differential as low as 1V and includes internal current limiting and thermal shutdown protection. The device has a maximum power dissipation of 15W, a junction-to-ambient thermal resistance of 35°C/W, and is rated for operation from 0°C to 125°C. Output voltage tolerance is within ±3% at 25°C, with line and load regulation specified under defined test conditions. It requires only an output compensation capacitor for stable operation.

Suppliers

Company
Product
Description
Supplier Links
LM320-N LM320 - Series 3-Terminal Negative Regulators - LM320T-15/NOPB - Texas Instruments
Dallas, TX, United States
LM320-N LM320 - Series 3-Terminal Negative Regulators
LM320T-15/NOPB
LM320-N LM320 - Series 3-Terminal Negative Regulators LM320T-15/NOPB
LM320 - Series 3-Terminal Negative Regulators 3-TO-220 0 to 125

LM320 - Series 3-Terminal Negative Regulators 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - 7615637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7615637
Voltage Regulators 7615637
Texas Instruments LM320T-15/NOPB

Texas Instruments LM320T-15/NOPB

Supplier's Site
Voltage Regulators - 7615637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7615637P
Voltage Regulators 7615637P
Texas Instruments LM320T-15/NOPB

Texas Instruments LM320T-15/NOPB

Supplier's Site
Voltage Regulators - 1456204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1456204
Voltage Regulators 1456204
Texas Instruments LM320T-15/NOPB

Texas Instruments LM320T-15/NOPB

Supplier's Site
Singapore, Singapore
-15V 1.5A TO-220 LDO Voltage Regulator IC
776-LM320T-15/NOPB
-15V 1.5A TO-220 LDO Voltage Regulator IC 776-LM320T-15/NOPB
-15V LDO Regulator, 1.5A, TO-220, Negative, Fixed Output Product overview: LM320T-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM320T-15/NOPB can be used for catalog matching and distributor lookup.

-15V LDO Regulator, 1.5A, TO-220, Negative, Fixed Output Product overview: LM320T-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM320T-15/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM320T-15/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM320T-15/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM320T-15/NOPB-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM320T-15/NOPB - 1053673-LM320T-15/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM320T-15/NOPB
1053673-LM320T-15/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM320T-15/NOPB 1053673-LM320T-15/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053673-LM320T-15/NO PB Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Operating Supply Current: 2mA PSRR: 64dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053673-LM320T-15/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Operating Supply Current: 2mA
PSRR: 64dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM320T-15/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM320T-15/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM320T-15/NOPB
IC REG LINEAR -15V 1.5A TO220-3

IC REG LINEAR -15V 1.5A TO220-3

Supplier's Site
IC REG LINEAR -15V 1.5A TO220-3 - 815-LM320T-15/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR -15V 1.5A TO220-3
815-LM320T-15/NOPB
IC REG LINEAR -15V 1.5A TO220-3 815-LM320T-15/NOPB
IC REG LINEAR -15V 1.5A TO220-3

IC REG LINEAR -15V 1.5A TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM320T-15/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM320T-15/NOPB
PMIC - Voltage Regulators - Linear LM320T-15/NOPB
IC REG LINEAR -15V 1.5A TO220-3

IC REG LINEAR -15V 1.5A TO220-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM320T-15/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM320T-15/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM320T-15/NOPB
IC REG LINEAR -15V 1.5A TO220-3

IC REG LINEAR -15V 1.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM320T-15/NOPB
Linear Voltage Regulators LM320T-15/NOPB
Linear Voltage Regulators 3-Term Neg Regs

Linear Voltage Regulators 3-Term Neg Regs

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM320T-15/NOPB 7615637 7615637P 776-LM320T-15/NOPB LM320T-15/NOPB-ND 1053673-LM320T-15/NOPB LM320T-15/NOPB 815-LM320T-15/NOPB LM320T-15/NOPB LM320T-15/NOPB LM320T-15/NOPB
Product Name LM320-N LM320 - Series 3-Terminal Negative Regulators Voltage Regulators Voltage Regulators -15V 1.5A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM320T-15/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR -15V 1.5A TO220-3 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators
Output Polarity Negative Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; TO-220 TO-220; Other; To-220 TO-220; Other; TO-220 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage -15 volts -15 volts -15 volts 15 volts -15 volts -15 volts -15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24157YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ25172DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
50mA LDO Voltage Regulator IC - 85-BQ25071DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers