Texas Instruments SMD 1.2A 2300kHz Voltage Regulator IC LM3205TLX

Description
1.2A SWITCHING REGULATOR, 2300kHz SWITCHING FREQ-MAX, PBGA8, LEAD FREE, MICRO, SMD-8 Product overview: LM3205TLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 2300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.2A, 2300kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3205TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2A SWITCHING REGULATOR, 2300kHz SWITCHING FREQ-MAX, PBGA8, LEAD FREE, MICRO, SMD-8 Product overview: LM3205TLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 2300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.2A, 2300kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3205TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.2A 2300kHz Voltage Regulator IC
739-LM3205TLX
SMD 1.2A 2300kHz Voltage Regulator IC 739-LM3205TLX
1.2A SWITCHING REGULATOR, 2300kHz SWITCHING FREQ-MAX, PBGA8, LEAD FREE, MICRO, SMD-8 Product overview: LM3205TLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 2300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.2A, 2300kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3205TLX can be used for catalog matching and distributor lookup.

1.2A SWITCHING REGULATOR, 2300kHz SWITCHING FREQ-MAX, PBGA8, LEAD FREE, MICRO, SMD-8 Product overview: LM3205TLX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 2300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.2A, 2300kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3205TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3205TLX - 071203-LM3205TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3205TLX
071203-LM3205TLX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3205TLX 071203-LM3205TLX
Manufacturer: Texas Instruments Win Source Part Number: 071203-LM3205TLX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 650mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-TuSMD Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 3.6V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071203-LM3205TLX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 650mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-TuSMD
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM3205TLX 071203-LM3205TLX
Product Name SMD 1.2A 2300kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3205TLX
VIN 5.5 volts 5.5 volts
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F)
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-TuSMD
Unlock Full Specs
to access all available technical data