Texas Instruments LM340-N Series 3-Terminal Positive Regulators LM340T-12

Description
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70
Request a Quote Datasheet
Description
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM340-N Series 3-Terminal Positive Regulators - LM340T-12 - Texas Instruments
Dallas, TX, United States
LM340-N Series 3-Terminal Positive Regulators
LM340T-12
LM340-N Series 3-Terminal Positive Regulators LM340T-12
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70

Series 3-Terminal Positive Regulators 3-TO-220 0 to 70

Buy Now Datasheet
Singapore, Singapore
12V 1A TO-220 LDO Voltage Regulator IC
776-LM340T-12
12V 1A TO-220 LDO Voltage Regulator IC 776-LM340T-12
12V 1A LDO Linear Voltage Regulator TO-220 Product overview: LM340T-12 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340T-12 can be used for catalog matching and distributor lookup.

12V 1A LDO Linear Voltage Regulator TO-220 Product overview: LM340T-12 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340T-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM340T-12 - 082715-LM340T-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM340T-12
082715-LM340T-12
PMIC - PMIC - Voltage Regulators - Linear - LM340T-12 082715-LM340T-12
Manufacturer: Texas Instruments Win Source Part Number: 082715-LM340T-12 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 8mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 082715-LM340T-12
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A
Operating Supply Current: 8mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340T-12-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340T-12-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340T-12-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
IC REG LINEAR 12V 1A TO220-3 - 815-LM340T-12 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 12V 1A TO220-3
815-LM340T-12
IC REG LINEAR 12V 1A TO220-3 815-LM340T-12
IC REG LINEAR 12V 1A TO220-3

IC REG LINEAR 12V 1A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM340T-12
Linear Voltage Regulators LM340T-12
Linear Voltage Regulators Series 3-Term Pos Regs

Linear Voltage Regulators Series 3-Term Pos Regs

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM340T-12
PMIC - Voltage Regulators - Linear LM340T-12
IC REG LINEAR 12V 1.5A TO220-3

IC REG LINEAR 12V 1.5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM340T-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM340T-12
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM340T-12
IC REG LINEAR 12V 1.5A TO220-3

IC REG LINEAR 12V 1.5A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM340T-12 776-LM340T-12 082715-LM340T-12 LM340T-12-ND 815-LM340T-12 LM340T-12 LM340T-12 LM340T-12
Product Name LM340-N Series 3-Terminal Positive Regulators 12V 1A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM340T-12 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 12V 1A TO220-3 Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 5 to 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27220YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25723RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details