The LM3411M5X-5.0/NOPB is a precision shunt regulator designed to drive an optoisolator for feedback isolation in switching regulators. It is packaged in a 5-pin SOT-23 surface-mount case measuring 2.90mm × 1.60mm and provides a fixed 5.0 V output with an initial tolerance of ±1% for standard grade. The device operates over a temperature range of -40°C to 85°C and can source output currents from 20 μA to 15 mA. It features an open-emitter NPN output transistor and includes a trimmed bandgap reference with curvature correction for stable performance across temperature.
Precision Secondary Regulator/Driver 5-SOT-23 -40 to 85
IC VREF SHUNT 1% SOT23-5
| Texas Instruments | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM3411M5X-5.0/NOPB | LM3411M5X-5.0/NOPB |
| Product Name | LM3411 Precision Secondary Regulator/Driver | Voltage Reference |
| Output Voltage Type | Fixed | Fixed |
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 |
| Output Voltage | 3.3 to 5 volts | 5 volts |
| IOUT | 0.0150 amps | 0.0150 amps |