The LM317HV is a three-terminal adjustable positive voltage regulator capable of supplying up to 1.5 A output current with an input-to-output differential of up to 60 V. It features internal short-circuit and thermal overload protection, line regulation of 0.01% per volt (typical), load regulation of 0.1% (typical), and 80 dB ripple rejection (typical). It operates from 0°C to 125°C and is available in a TO-220 package measuring 14.986 mm by 10.16 mm. The output voltage is adjustable from 1.25 V to 57 V using two external resistors. Capacitors are optional, used only to improve transient response or when the device is more than 6 inches from the input filter capacitor.
3-Terminal Adjustable Regulator 2-TO-3 0 to 125
IC REG LINEAR POS ADJ 1.5A TO3-2 Product overview: LM317HVK STEEL/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317HVK STEEL/NOPB can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3-2
Manufacturer: Texas Instruments
Win Source Part Number: 134281-LM317HVK STEEL/NOPB
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Voltage: 1.25 V to 57 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-3-2
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 57V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 1.5A TO3-2
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-3-2
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317HVK STEEL/NOPB | 776-LM317HVK STEEL/NOPB | LM317HVKSTEEL/NOPB-ND | 134281-LM317HVK STEEL/NOPB | LM317HVK STEEL/NOPB | LM317HVK STEEL/NOPB |
| Product Name | LM317HV 3-Terminal Adjustable Regulator | 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM317HVK STEEL/NOPB | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; TO,TO-220,TO-3 | Other; Bulk | Other; TO-204AA, TO-3 | TO-3; Other; TO-3-2 | TO-3; Other; TO-204AA, TO-3 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | ||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 4.2 to 60 volts | 60 volts | 60 volts | 60 volts | ? to 60 volts |