The LM317L is a 100mA adjustable positive-voltage regulator with an output voltage range of 1.25V to 37V, requiring no output capacitor for stability. It is available in multiple packages including SOIC, SOT-89, TO-92, and TSSOP, with the SOIC-8 package measuring 4.9mm × 6mm. The LM317LIDG4 variant operates over a junction temperature range of -40°C to +125°C, features input regulation typically of 0.007% per volt change, output regulation typically of 0.5%, and ripple rejection of 71.5dB at 120Hz. The device uses a floating topology, allowing regulation of high input voltages constrained only by the maximum input-to-output differential. No capacitors are required for stability unless the regulator is located far from input filter capacitors.
3/8 Pin 100mA Adjustable Positive Regulator 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM317LIDG4 |
| Product Name | LM317L 3/8 Pin 100mA Adjustable Positive Regulator |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable Output,Programmable Output |
| Package Type | Other; SOIC,SOT-89,TO-92,TSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 32 volts |