Texas Instruments LM337-N 3-Terminal Adjustable Negative Regulator LM337IMP

Description
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM337-N 3-Terminal Adjustable Negative Regulator - LM337IMP - Texas Instruments
Dallas, TX, United States
LM337-N 3-Terminal Adjustable Negative Regulator
LM337IMP
LM337-N 3-Terminal Adjustable Negative Regulator LM337IMP
3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125

3-Terminal Adjustable Negative Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337IMP - 082706-LM337IMP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337IMP
082706-LM337IMP
PMIC - PMIC - Voltage Regulators - Linear - LM337IMP 082706-LM337IMP
Manufacturer: Texas Instruments Win Source Part Number: 082706-LM337IMP Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: -1.2 V to -37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: -50V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: -37V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082706-LM337IMP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: -50V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMPCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMPCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMPCT-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMPDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMPDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMPDKR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMPTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMPTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMPTR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Singapore, Singapore
1A -50V -37V LDO Voltage Regulator IC
776-LM337IMP
1A -50V -37V LDO Voltage Regulator IC 776-LM337IMP
Adj. Neg. LDO 1A, -50V In, -37V Out, SOT-223 Product overview: LM337IMP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -50V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -50V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337IMP can be used for catalog matching and distributor lookup.

Adj. Neg. LDO 1A, -50V In, -37V Out, SOT-223 Product overview: LM337IMP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -50V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -50V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337IMP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM337IMP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337IMP
PMIC - Voltage Regulators - Linear LM337IMP
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337IMP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337IMP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337IMP
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337IMP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337IMP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337IMP
IC REG LIN NEG ADJ 1.5A SOT223-4

IC REG LIN NEG ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337IMP
Linear Voltage Regulators LM337IMP
Linear Voltage Regulators 3-Term Adj Neg Reg

Linear Voltage Regulators 3-Term Adj Neg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM337IMP 082706-LM337IMP LM337IMPCT-ND 776-LM337IMP LM337IMP LM337IMP LM337IMP LM337IMP
Product Name LM337-N 3-Terminal Adjustable Negative Regulator PMIC - PMIC - Voltage Regulators - Linear - LM337IMP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A -50V -37V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators
Output Polarity Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-223,TO,TO-220 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts 1.2 volts -37 to -1.2 volts -37 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27441DRZR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details