Texas Instruments 1.2 V 37V LDO Voltage Regulator IC LM317SX

Description
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO3, TO-263, 3 PIN Product overview: LM317SX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317SX can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO3, TO-263, 3 PIN Product overview: LM317SX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317SX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2 V 37V LDO Voltage Regulator IC
699-LM317SX
1.2 V 37V LDO Voltage Regulator IC 699-LM317SX
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO3, TO-263, 3 PIN Product overview: LM317SX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317SX can be used for catalog matching and distributor lookup.

1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO3, TO-263, 3 PIN Product overview: LM317SX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317SX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM317SX - 1198587-LM317SX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317SX
1198587-LM317SX
PMIC - PMIC - Voltage Regulators - Linear - LM317SX 1198587-LM317SX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1198587-LM317SX Family Name: LM317 Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TS317CM; TS317CM RN; TS317CM RNG; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, LED Lighting

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1198587-LM317SX
Family Name: LM317
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TS317CM; TS317CM RN; TS317CM RNG;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, LED Lighting

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LM317SX 1198587-LM317SX
Product Name 1.2 V 37V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317SX
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data