Manufacturer: Texas Instruments
Win Source Part Number: 071206-LM3211MTX-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz, 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.4A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP
Purpose: Step-Up
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 8V
Maximum Output Voltage: 17V
Minimum Input Voltage: 2.2V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 071206-LM3211MTX-ADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3211MTX-ADJ |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 20-TSSOP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Multiple Outputs; Synchronous Rectification |