IC REG BUCK 1.5V/3.3V DL 16WSON
Buck Switching Regulator IC Positive Fixed 1.5V, 3.3V 2 Output 600mA 16-WFDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3370SD-3621 | LM3370SD-3621 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1.5 volts | 1.5 to ? volts |
| IOUT | 0.6000 amps | 0.6000 amps |
| fsw | 2000 kHz | 2000 kHz |