The LM3281 is a 3.3-V, 1.2-A, 6-MHz miniature step-down DC-DC converter designed for powering noise-sensitive wireless connectivity chipsets and RF front-end modules from a single lithium-ion cell. It is packaged in a 6-pin DSBGA with a body size of 1.465 mm by 1.190 mm maximum. The device operates from an input voltage of 3 V to 5.5 V, features automatic transitions between PWM, ECO, and bypass modes, and maintains a quiescent current of 16 µA typical. It includes thermal and current overload protection and supports forced PWM mode for low output ripple. The part is rated for operation from -30 °C to 90 °C and meets RoHS standards with a Level-1 moisture sensitivity rating.
LM3281 3.3-V, 1.2-A, 6-MHz Mini Step-Down DC-DC Converter 6-DSBGA -30 to 90
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 6-WFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 6-WFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 6-WFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1053708-LM3281YFQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 6-WFBGA, DSBGA
Switching Voltage Regulators LM3281 3.3-V, 1.2-A, 6-MHz DC-DC
IC REG BUCK 3.3V 1.2A 6DSBGA
IC REG BUCK 3.3V 1.2A 6DSBGA
IC REG BUCK 3.3V 1.2A 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3281YFQR | 296-40185-6-ND | 1053708-LM3281YFQR | LM3281YFQR | LM3281YFQR | LM3281YFQR | LM3281YFQR | LM3281YFQR |
| Product Name | LM3281 LM3281 3.3-V, 1.2-A, 6-MHz Mini Step-Down DC-DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3281YFQR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; DSBGA | Other; 6-WFBGA, DSBGA | Other; 6-DSBGA | Other; 6-WFBGA, DSBGA | Other; 6-WFBGA, DSBGA | |||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps |