Manufacturer: Texas Instruments
Win Source Part Number: 112685-LM334SMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 1 V to 40 V
Output Current: Adjustable
Accuracy: ±6%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Purpose: Current Source
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Current Source Regulator Adjustable 8-SOIC
Current Source Regulator Adjustable 8-SOIC
Current Source Regulator Adjustable 8-SOIC
IC CURRENT SOURCE 6% 8SOIC Product overview: LM334SMX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334SMX/NOPB can be used for catalog matching and distributor lookup.
IC CURRENT SOURCE 3% 8SOIC
IC CURRENT SOURCE 3% 8SOIC
Current & Power Monitors & Regulators 3-Terminal Adjustable Current Source 8-SOIC 0 to 70
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 112685-LM334SMX/NOPB | 296-46114-6-ND | 734-LM334SMX/NOPB | LM334SMX/NOPB | LM334SMX/NOPB | LM334SMX/NOPB |
| Product Name | PMIC - PMIC - Current Regulation/Management - LM334SMX/NOPB | Current Regulation/Management | Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |