3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 0 to 125 Product overview: LM337KC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KC can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3
IC REG LIN NEG ADJ 1.5A TO220-3
IC REG LIN NEG ADJ 1.5A TO220-3
IC REG LIN NEG ADJ 1.5A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM337KC | 296-9550-5-ND | LM337KC | 815-LM337KC | LM337KC |
| Product Name | 1.5A TO-220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN NEG ADJ 1.5A TO220-3 | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Output Voltage | -37 volts | -37 to -1.2 volts | -1.2 volts | -37 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Dropout Voltage | 2 volts | 2 volts |