Texas Instruments PMIC - PMIC - Voltage Reference - LM3411M5-3.3 LM3411M5-3.3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198807-LM3411M5-3.3 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 50μVrms Current - Cathode: 150μA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Family Part Number: LM3411 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198807-LM3411M5-3.3 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 50μVrms Current - Cathode: 150μA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Family Part Number: LM3411 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM3411M5-3.3 - 1198807-LM3411M5-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM3411M5-3.3
1198807-LM3411M5-3.3
PMIC - PMIC - Voltage Reference - LM3411M5-3.3 1198807-LM3411M5-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1198807-LM3411M5-3.3 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 50μVrms Current - Cathode: 150μA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Family Part Number: LM3411 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1198807-LM3411M5-3.3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 150μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM3411
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1198807-LM3411M5-3.3
Product Name PMIC - PMIC - Voltage Reference - LM3411M5-3.3
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

2.5V 0.15A SOT-23 LDO Voltage Regulator IC - 699-AAT3215IGV-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details