The LM3311SQX is a step-up PWM DC/DC converter designed to provide an adjustable output voltage up to 20V. It features a 2A internal switch with a low on-resistance of 0.18,Ѷ, ensuring high efficiency during operation. The device operates within an input voltage range of 2.5V to 7V and offers selectable switching frequencies of 660kHz or 1.28MHz, allowing for the use of smaller external components. This regulator includes an integrated low dropout linear regulator (LDO) with adjustable output voltage, which is stable with ceramic output capacitors. Additionally, it incorporates an operational amplifier capable of sourcing or sinking up to 135mA, and a gate pulse modulation switch that operates with a voltage range of 5V to 30V. The LM3311SQX also features protective functions such as input undervoltage protection and over-temperature protection, making it suitable for various applications, including TFT bias supplies and portable devices. The product is housed in a compact 24-lead WQFN package.
2.6A SWITCHING REGULATOR, 1280kHz SWITCHING FREQ-MAX, QCC24, LLP-24 Product overview: LM3311SQX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6A, 1280kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6A, 1280kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3311SQX can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Adjustable 1.263V 1 Output 2A (Switch) 24-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.263V 1 Output 2A (Switch) 24-WFQFN Exposed Pad
IC REG BOOST ADJ 2A 24WQFN
IC REG BOOST ADJ 2A 24WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM3311SQX | LM3311SQX-ND | LM3311SQX | LM3311SQX | LM3311SQX |
| Product Name | 2.6A 1280kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 20 volts | 1.26 to 20 volts | 1.26 to 20 volts | 1.26 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 7 volts | 2.5 to 7 volts | 2.5 to 7 volts | ||
| Efficiency | 93 % |