Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 100 mA, SOT-23, Quasi Low-Dropout Linear Voltage Regulator 3-SOT-23 -40 to 125 | |
| 1A, High Efficiency Dual Mode Single Inductor Buck-Boost DC/DC Converter 12-WSON -40 to 85 | |
| 1A, High Efficiency Dual Mode Single Inductor Buck-Boost DC/DC Converter 12-WSON | |
| 2.3x2mm, 8-33V, 1.25A, Constant On-Time Non-Synchronous Buck Regulator w/ Intelligent Current Limit 12-DSBGA -40 to 125 | |
| 2MHz, 350mA Step-Down DC-DC Converter 5-DSBGA -30 to 85 | |
| 2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -30 to 85 | |
| 2MHz, 600mA Step-Down DC-DC Converter 5-DSBGA -40 to 125 | |
| 2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -30 to 85 | |
| 2MHz, 600mA Step-Down DC-DC Converter 5-SOT-23 -40 to 125 | |
| 2MHz, 600mA Step-Down DC-DC Converter 6-USON | |
| 2MHz, 600mA Step-Down DC-DC Converter in SOT 23-5 5-SOT-23 -30 to 85 | |
| 2MHz, 600mA Step-Down DC-DC Converter with Mode Control 8-WSON -30 to 85 | |
| 2x1.5mm, 8-40V Wide Vin, 600mA, Constant On-Time Non-Synchronous Buck Regulator 10-DSBGA -40 to 125 | |
| 2x1.75mm, 6-40V Wide Vin, 600mA, Constant On-Time Non-Synchronous Buck Regulator 10-DSBGA -40 to 125 | |
| 3-Amp Adjustable Regulator 2-TO-3 0 to 125 | |
| 3-Amp Adjustable Regulator 3-TO-220 -40 to 125 | |
| 3-Amp Adjustable Regulator 3-TO-220 0 to 125 | |
| 3-Terminal Positive Voltage Regulators 3-TO-220 -40 to 125 | |
| 3MHz, 350mA Miniature Step-Down DC-DC Converter for Ultra Low Profile Applications 5-DSBGA -30 to 85 | |
| 3MHz, 350mA Miniature Step-Down DC-DC Converter for Ultra Low Profile Applications 5-DSBGA | |
| 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-DSBGA -30 to 85 | |
| 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-DSBGA | |
| 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 6-USON -30 to 85 | |
| 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 6-USON | |
| 4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller 8-VSSOP -40 to 125 | |
| 40V Wide Vin Low-Side N-Channel Controller for Switching Regulator 8-SOIC | |
| 40V Wide Vin Low-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125 | |
| 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP -40 to 125 | |
| 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators 8-VSSOP | |
| 48V Wide Vin Low-Side N-Channel Controller for Switching Regulators 10-VSSOP -40 to 125 | |
| 6-28V, 2A Constant On-Time Non-Synchronous Buck Regulator with Adjustable Current Limit 10-MSOP-PowerPAD | |
| 7.5-100V Wide Vin, 100mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-SO PowerPAD | |
| 7.5-100V Wide Vin, 100mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON | |
| 7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-SO PowerPAD | |
| 7.5-100V Wide Vin, 300mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON | |
| 7.5-100V Wide Vin, 600mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-SO PowerPAD | |
| 7.5-100V Wide Vin, 600mA Integrated Secondary Bias Regulator for Isolated DC/DC Converters 8-WSON | |
| 8-36V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125 | |
| 8-50V, 1.25A Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125 | |
| 80V, 600 mA Constant On-Time Buck Switching Regulator 10-VSSOP -40 to 125 | |
| Automotive 2x1.75mm, 6-40V Wide Vin, 600mA, 2.6MHz Constant On-Time Non-Synchronous Buck Regulator 10-DSBGA -40 to 125 | |
| Automotive 4.5-50V Wide Vin 600mA 2.6MHz Ultra-Small Constant On-Time Non-Synchronous Buck Regulator 12-DSBGA -40 to 125 | |
| Automotive 4.5-50V Wide Vin 600mA 2.6MHz Ultra-Small Constant On-Time Non-Synchronous Buck Regulator 12-WSON -40 to 125 | |
| Automotive Grade 4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller 8-VSSOP -40 to 125 | |
| Automotive Grade 4.5-35V, Hysteretic Non-Synchronous PFET Buck Controller with Enable Pin 8-VSSOP -40 to 125 | |
| Emulated Peak Current Mode Buck Controller for Low Output Voltage 16-TSSOP -40 to 125 | |
| High Efficiency High-Side N-Channel Controller for Switching Regulator 8-VSSOP -40 to 125 | |
| High-Performance, Miniature 1.5A Step-Down DC-DC Converter for Handheld Applications 10-WSON -30 to 85 | |
| Hysteretic PFET Buck Controller 5-SOT-23 -40 to 125 | |
| Hysteretic PFET Buck Controller with Enable Pin 8-VSSOP -40 to 125 | |
| Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits 5-SOT-23 -40 to 85 | |
| Regulating Pulse Width Modulator 16-PDIP 0 to 80 | |
| Regulating Pulse Width Modulator 16-SOIC 0 to 80 | |
| Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85 | |
| Switching Regulator 8-PDIP 0 to 125 | |
| Switching Regulator 8-SOIC 0 to 125 | |
| Ultra Small 1.25A Step-Down Switching Regulator with Intelligent Current Limit 10-WSON -40 to 125 |
| << Prev | Next >> |