Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM320K-15

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3-2
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM320K-15-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM320K-15-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM320K-15-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3-2

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3-2

Buy Now Datasheet
Singapore, Singapore
15V Voltage Regulator IC
776-LM320K-15
15V Voltage Regulator IC 776-LM320K-15
15V FIXED NEGATIVE REGULATOR, MBFM2, METAL CAN, TO-3, 3 PIN Product overview: LM320K-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM320K-15 can be used for catalog matching and distributor lookup.

15V FIXED NEGATIVE REGULATOR, MBFM2, METAL CAN, TO-3, 3 PIN Product overview: LM320K-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM320K-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - LM320K-15 - 1198605-LM320K-15 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM320K-15
1198605-LM320K-15
Electronic Surplus - LM320K-15 1198605-LM320K-15
Manufacturer: Texas Instruments Win Source Part Number: 1198605-LM320K-15 Packaging: Tray Mounting Style: Through Hole Output Type: Fixed Output Configuration: Negative Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: TO-3-2 Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 64dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.national.com Manufacturer Package: TO-204AA, TO-3 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LM320 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -15V Voltage - Input (Maximum): -35V Current - Quiescent (Iq): 2mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198605-LM320K-15
Packaging: Tray
Mounting Style: Through Hole
Output Type: Fixed
Output Configuration: Negative
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-3-2
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-204AA, TO-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LM320
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -15V
Voltage - Input (Maximum): -35V
Current - Quiescent (Iq): 2mA

Buy Now
PMIC - Voltage Regulators - Linear - LM320K-15 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM320K-15
PMIC - Voltage Regulators - Linear LM320K-15
IC REG LINEAR -15V 1.5A TO3-2

IC REG LINEAR -15V 1.5A TO3-2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM320K-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM320K-15
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM320K-15
IC REG LINEAR -15V 1.5A TO3-2

IC REG LINEAR -15V 1.5A TO3-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM320K-15-ND 776-LM320K-15 1198605-LM320K-15 LM320K-15 LM320K-15
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 15V Voltage Regulator IC Electronic Surplus - LM320K-15 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-204AA, TO-3 Other; TO-3 TO-3; Other; TO-204AA, TO-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data