Adjustable Negative Standard Regulator, 1.2V Min, 37V Max, BIPolar, PSFM3
Manufacturer: Texas Instruments
Win Source Part Number: 1053747-LM337KCE3
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 77dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Building Automation, Sensing & Instrumentation, Communications & Networking
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 0 to 125 Product overview: LM337KCE3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KCE3 can be used for catalog matching and distributor lookup.
IC REG LIN NEG ADJ 1.5A TO220-3
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM337KCE3 | 1053747-LM337KCE3 | LM337KCE3-ND | 776-LM337KCE3 | LM337KCE3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM337KCE3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Output Voltage | 1.2 volts | -37 to -1.2 volts | -37 volts | -1.2 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |