"Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 16-TSSOP (0.173"", 4.40mm Width)"
IC REG CHARGE PUMP 2.5V 16TSSOP
Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 16-TSSOP (0.173", 4.40mm Width)
IC REG CHARGE PUMP 2.5V 16TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3352MTCX-2.5-ND | LM3352MTCX-2.5 | LM3352MTCX-2.5 | LM3352MTCX-2.5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Output Voltage | 2.5 volts | 2.5 to ? volts | 1 volts | |
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps |