5V FIXED NEGATIVE REGULATOR, MBCY3, METAL CAN, TO-39, 3 PIN Product overview: LM320H-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM320H-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 206345-LM320H-5.0
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO (NDT)
Maximum Input Voltage: -25V
Nominal Output Voltage (Min/Fixed): -5V
Operating Supply Current: 2mA
PSRR: 64dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-3
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-3
IC REG LINEAR -5V 500MA TO39-3
IC REG LINEAR -5V 500MA TO39-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM320H-5.0 | 206345-LM320H-5.0 | LM320H-5.0-ND | LM320H-5.0 | LM320H-5.0 | LM320H-5.0 |
| Product Name | 5V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM320H-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; TO-39-3 | Other; TO (NDT) | TO-39; Other; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can | ||
| Output Voltage | -5 volts | 5 volts | -5 volts | -5 to ? volts | -5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | ||
| Regulator Type | Low Dropout | Standard |