The LM317L is an adjustable 100mA positive-voltage regulator with an output range of 1.25V to 37V, requiring no output capacitor for stability. It is available in TO-92 packaging, measuring 4.8mm × 3.68mm, and operates over a junction temperature range of -40°C to +125°C. The device uses a floating topology, allowing regulation of high input-to-output differential voltages.
3/8 Pin 100mA Adjustable Positive Regulator 3-TO-92 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3
IC REG LIN POS ADJ 100MA TO92-3
IC REG LIN POS ADJ 100MA TO92-3
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317LILPE3 | LM317LILPE3-ND | LM317LILPE3 | LM317LILPE3 |
| Product Name | LM317L 3/8 Pin 100mA Adjustable Positive Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable Output,Programmable Output | Adjustable / Variable | ||
| Package Type | Other; SOIC,SOT-89,TO-92,TSSOP | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | ||
| Output Voltage | 1.2 to 32 volts | 1.2 to 32 volts | 1.2 volts |