LM3406HV-Q1 - 1.5A AUTOMOTIVE CO
Manufacturer: Texas Instruments
Win Source Part Number: 1198768-LM3406HVQMHX
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Lighting
Frequency: 10kHz ~ 1MHz
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LM3406
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 75V
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM3406HVQMHXQ1 | 1198768-LM3406HVQMHXQ1 |
| Product Name | LED Drivers | Electronic Surplus - LM3406HVQMHXQ1 |
| Package Type | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-TSSOP Exposed Pad |