Texas Instruments Electronic Surplus - LM3411AM5X-5.0 LM3411AM5X-5.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198806-LM3411AM5X-5 .0 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 115μA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): ADR439ARMZ-REEL7; ZTR500Z02; LM3411AM5X-5.0; L3411N-5.0; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LM3411 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198806-LM3411AM5X-5 .0 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 115μA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): ADR439ARMZ-REEL7; ZTR500Z02; LM3411AM5X-5.0; L3411N-5.0; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LM3411 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM3411AM5X-5.0 - 1198806-LM3411AM5X-5.0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM3411AM5X-5.0
1198806-LM3411AM5X-5.0
Electronic Surplus - LM3411AM5X-5.0 1198806-LM3411AM5X-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1198806-LM3411AM5X-5 .0 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 115μA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): ADR439ARMZ-REEL7; ZTR500Z02; LM3411AM5X-5.0; L3411N-5.0; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LM3411 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1198806-LM3411AM5X-5.0
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 115μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): ADR439ARMZ-REEL7; ZTR500Z02; LM3411AM5X-5.0; L3411N-5.0;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: LM3411
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1198806-LM3411AM5X-5.0
Product Name Electronic Surplus - LM3411AM5X-5.0
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5977GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADM660AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Switching Regulators - 1900111P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.4200 amps
View Details
Battery Chargers - BQ25172DSGR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details