Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LIPK

Description
3/8 Pin 100mA Adjustable Positive Regulator 3-SOT-89 -40 to 125
Request a Quote
Description
3/8 Pin 100mA Adjustable Positive Regulator 3-SOT-89 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317LIPK is a 100mA adjustable positive voltage regulator in a 3-pin SOT-89 package, measuring 4.5mm × 4.095mm. It provides an output voltage range of 1.25V to 37V with an output regulation of typically 0.5% and requires no output capacitor for stability. The device operates over a junction temperature range of -40°C to +125°C and features a floating topology that accepts high input-to-output differential voltages. Ripple rejection is typically 71.5dB at 120Hz. No capacitors are required unless the regulator is located far from input filter capacitors.

Datasheet Summary
Powered by GS/AI

The LM317LIPK is a 100mA adjustable positive voltage regulator in a 3-pin SOT-89 package, measuring 4.5mm × 4.095mm. It provides an output voltage range of 1.25V to 37V with an output regulation of typically 0.5% and requires no output capacitor for stability. The device operates over a junction temperature range of -40°C to +125°C and features a floating topology that accepts high input-to-output differential voltages. Ripple rejection is typically 71.5dB at 120Hz. No capacitors are required unless the regulator is located far from input filter capacitors.

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LIPK - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LIPK
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LIPK
3/8 Pin 100mA Adjustable Positive Regulator 3-SOT-89 -40 to 125

3/8 Pin 100mA Adjustable Positive Regulator 3-SOT-89 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21742-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21742-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21742-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21742-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21742-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21742-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21742-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21742-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21742-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
100mA 35V SOT-89 LDO Voltage Regulator IC
776-LM317LIPK
100mA 35V SOT-89 LDO Voltage Regulator IC 776-LM317LIPK
Adj. LDO 100mA, 35V, SOT-89, -40 to 125C Product overview: LM317LIPK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 35V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LIPK can be used for catalog matching and distributor lookup.

Adj. LDO 100mA, 35V, SOT-89, -40 to 125C Product overview: LM317LIPK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 35V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LIPK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2264797P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2264797P
Voltage Regulators 2264797P
Texas Instruments LM317LIPK

Texas Instruments LM317LIPK

Supplier's Site
Voltage Regulators - 2264796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2264796
Voltage Regulators 2264796
Texas Instruments LM317LIPK

Texas Instruments LM317LIPK

Supplier's Site
Voltage Regulators - 2264797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2264797
Voltage Regulators 2264797
Texas Instruments LM317LIPK

Texas Instruments LM317LIPK

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPK - 114813-LM317LIPK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPK
114813-LM317LIPK
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPK 114813-LM317LIPK
Manufacturer: Texas Instruments Win Source Part Number: 114813-LM317LIPK Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Family Name: LM317L Output Voltage: 1.2 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 32V Alternative Parts (Cross-Reference): SG3532J; SG3532T; NTE1900; SG1532L; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Commercial, Medical, Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 114813-LM317LIPK
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Family Name: LM317L
Output Voltage: 1.2 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 32V
Alternative Parts (Cross-Reference): SG3532J; SG3532T; NTE1900; SG1532L;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Commercial, Medical, Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
 - LM317LIPK - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.2V Min, 32V Max, BIPolar, PSSO3

Adjustable Positive Standard Regulator, 1.2V Min, 32V Max, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM317LIPK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LIPK
PMIC - Voltage Regulators - Linear LM317LIPK
IC REG LIN POS ADJ 100MA SOT89-3

IC REG LIN POS ADJ 100MA SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LIPK
Linear Voltage Regulators LM317LIPK
Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LIPK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LIPK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LIPK
IC REG LIN POS ADJ 100MA SOT89-3

IC REG LIN POS ADJ 100MA SOT89-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LIPK - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LIPK
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LIPK
IC REG LIN POS ADJ 100MA SOT89-3

IC REG LIN POS ADJ 100MA SOT89-3

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317LIPK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317LIPK
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317LIPK
80dB@(120Hz) 100mA Adjustable 1.2V~32V Positive electrode 38V SOT-89 Linear Voltage Regulators (LDO) ROHS

80dB@(120Hz) 100mA Adjustable 1.2V~32V Positive electrode 38V SOT-89 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317LIPK 296-21742-6-ND 776-LM317LIPK 2264797P 114813-LM317LIPK LM317LIPK LM317LIPK LM317LIPK LM317LIPK LM317LIPK LM317LIPK
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100mA 35V SOT-89 LDO Voltage Regulator IC Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317LIPK PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP Other; TO-243AA Other; SOT-89 SOT89; Other; SOT-89-3 SOT89; Other; SOT-89-3 SOT89 Other; TO-243AA SOT89
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 1.2 to 32 volts 32 volts 1.2 to 32 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24108RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27531YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.5 volts
IOUT 0.0160 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details