Switching Regulator
Switching Regulator
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.25A SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 1053674-LM3210TLE/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 3.6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.25A SC-74A, SOT-753
IC REG
IC REG BUCK ADJ 1.25A SOT23-5
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3210TLE/NOPB | LM3210TLE/NOPBTR-ND | 1053674-LM3210TLE/NOPB | LM3210TLE/NOPB | LM3210TLE/NOPB | LM3210TLE/NOPB | LM3210TLE/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3210TLE/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; BGA6 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Obsolete | Maturity; Active | Active | Removed; Obsolete | Active | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |