Manufacturer: Texas Instruments
Win Source Part Number: 778909-LM3204TL/NOPB
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 10-WFBGA, DSBGA
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: LM3204
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DSBGA
Output Voltage MAX: 3.6V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1820YEUB+; MAX1820YEUB; MAX1820XEUB+T; MAX1820XEUB;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFBGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFBGA
IC REG BUCK ADJ 500MA 10USMD
IC REG BUCK ADJ 500MA 10USMD
IC REG BUCK ADJ 500MA 10DSBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 778909-LM3204TL/NOPB | LM3204TL/NOPBTR-ND | LM3204TL/NOPB | LM3204TL/NOPB | LM3204TL/NOPB | 815-LM3204TL/NOPB | LM3204TL/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3204TL/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 500MA 10USMD | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-WFBGA, DSBGA | Other; 10-WFBGA | Other; 10-WFBGA, DSBGA | Other; 10-WFBGA | Other; 10-WFBGA | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 volts | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts | 3.6 volts | 0.8000 volts |