Manufacturer: Texas Instruments
Win Source Part Number: 1198809-LM3411M5X-3.
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±1%
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 150μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM3411
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1198809-LM3411M5X-3.3 |
| Product Name | Electronic Surplus - LM3411M5X-3.3 |
| Output Voltage Type | Fixed; Fixed |