Texas Instruments LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator LM317DCYR

Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator - LM317DCYR - Texas Instruments
Dallas, TX, United States
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator
LM317DCYR
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator LM317DCYR
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
Voltage Regulators - 6613627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6613627
Voltage Regulators 6613627
Reg Standard Lin Adj Pos 1.25V to 37V

Reg Standard Lin Adj Pos 1.25V to 37V

Supplier's Site
Voltage Regulators - 6613627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6613627P
Voltage Regulators 6613627P
Reg Standard Lin Adj Pos 1.25V to 37V

Reg Standard Lin Adj Pos 1.25V to 37V

Supplier's Site
Voltage Regulators - 9223378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9223378
Voltage Regulators 9223378
Reg Standard Lin Adj Pos 1.25V to 37V

Reg Standard Lin Adj Pos 1.25V to 37V

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM317DCYR - 019028-LM317DCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317DCYR
019028-LM317DCYR
PMIC - PMIC - Voltage Regulators - Linear - LM317DCYR 019028-LM317DCYR
Manufacturer: Texas Instruments Win Source Part Number: 019028-LM317DCYR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Family Name: LM317 Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 64dB to 57dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): NJM317DL1-TE2; uPC317HF; NJM317DL1-TE1; KA317; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: United States of America, China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Computers & Computer Peripherals, Power Management, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 019028-LM317DCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 64dB to 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): NJM317DL1-TE2; uPC317HF; NJM317DL1-TE1; KA317;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: United States of America, China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Computers & Computer Peripherals, Power Management, Motor Drive & Control

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12602-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12602-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12602-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12602-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12602-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12602-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12602-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12602-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12602-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317DCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317DCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317DCYR
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317DCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317DCYR
PMIC - Voltage Regulators - Linear LM317DCYR
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317DCYR
Linear Voltage Regulators LM317DCYR
Linear Voltage Regulators 3 Term Adj. Pos.

Linear Voltage Regulators 3 Term Adj. Pos.

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317DCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317DCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317DCYR
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317DCYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317DCYR
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317DCYR
1.5A Adjustable 1.25V~37V Positive electrode 40V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

1.5A Adjustable 1.25V~37V Positive electrode 40V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317DCYR 6613627 6613627P 019028-LM317DCYR 296-12602-6-ND LM317DCYR LM317DCYR LM317DCYR LM317DCYR LM317DCYR
Product Name LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317DCYR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Polarity Positive Positive Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,PFM,SOT-223,TO-220 Other; Sot-223 Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.25 to 37 volts 1.25 volts 1.25 to 37 volts 1.25 volts 1.25 volts 1.25 to 37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24725ARGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24052DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers