LM336Z-2.5/LFT1 -- VOLTAGE REFERENCE
Texas Instruments
Voltage Reference
LM336Z-2.5/LFT1
Description
IC VREF SHUNT 4% TO92-3
Description
IC VREF SHUNT 4% TO92-3
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LM336Z-2.5/LFT1 |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; TO-252-3-L1
IOUT
1.5 amps
IQ
0.0060 amps
View Details
Package Type
Other; 24-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN
3 to 5.5 volts
Operating Temperature
-20 to 150 C (-4 to 302 F)
View Details