Manufacturer: Texas Instruments
Win Source Part Number: 019091-LM334SM/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 1 V to 40 V
Output Current: Adjustable
Accuracy: ±6%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Purpose: Current Source
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC CURRENT SOURCE 6% 8SOIC Product overview: LM334SM/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-LM334SM/NOPB can be used for catalog matching and distributor lookup.
Current Source Regulator Adjustable 8-SOIC
IC CURRENT SOURCE 3% 8SOIC
Current & Power Monitors & Regulators 3-Terminal Adj Crnt Source
IC CURRENT SOURCE 3% 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 019091-LM334SM/NOPB | 734-LM334SM/NOPB | LM334SM/NOPB-ND | LM334SM/NOPB | LM334SM/NOPB | LM334SM/NOPB |
| Product Name | PMIC - PMIC - Current Regulation/Management - LM334SM/NOPB | Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management |
| Package Type | SOIC; Other; 8-SOIC | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |