Texas Instruments LM337L 3-Terminal Adjustable Regulator LM337LM

Description
3-Terminal Adjustable Regulator 8-SOIC -25 to 100
Request a Quote Datasheet
Description
3-Terminal Adjustable Regulator 8-SOIC -25 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM337L 3-Terminal Adjustable Regulator - LM337LM - Texas Instruments
Dallas, TX, United States
LM337L 3-Terminal Adjustable Regulator
LM337LM
LM337L 3-Terminal Adjustable Regulator LM337LM
3-Terminal Adjustable Regulator 8-SOIC -25 to 100

3-Terminal Adjustable Regulator 8-SOIC -25 to 100

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337LM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337LM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337LM-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100mA -40V -37V SOIC LDO Voltage Regulator IC
776-LM337LM
100mA -40V -37V SOIC LDO Voltage Regulator IC 776-LM337LM
Adj. Neg. LDO 100mA, -40V In, -37V Out, SOIC Product overview: LM337LM from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, -40V, -37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, -40V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337LM can be used for catalog matching and distributor lookup.

Adj. Neg. LDO 100mA, -40V In, -37V Out, SOIC Product overview: LM337LM from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, -40V, -37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, -40V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337LM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337LM - 082707-LM337LM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337LM
082707-LM337LM
PMIC - PMIC - Voltage Regulators - Linear - LM337LM 082707-LM337LM
Manufacturer: Texas Instruments Win Source Part Number: 082707-LM337LM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: -1.2 V to -37 V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: -40V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: -37V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082707-LM337LM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337LM
Linear Voltage Regulators LM337LM
Linear Voltage Regulators 100mA Adjustable Output Negative Voltage Regulator 8-SOIC -25 to 100

Linear Voltage Regulators 100mA Adjustable Output Negative Voltage Regulator 8-SOIC -25 to 100

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337LM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337LM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337LM
IC REG LIN NEG ADJ 100MA 8SOIC

IC REG LIN NEG ADJ 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM337LM LM337LM-ND 776-LM337LM 082707-LM337LM LM337LM LM337LM
Product Name LM337L 3-Terminal Adjustable Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100mA -40V -37V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM337LM Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOIC,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts -37 to -1.2 volts -1.2 volts 1.2 volts -1.2 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24160ARGER - 039665-BQ24160ARGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Management IC - 713-BQ27510DRZR-G2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details