Texas Instruments LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LIPKG3

Description
3/8 Pin 100mA Adjustable Positive Regulator 3-SOT-89 -40 to 125
Request a Quote Datasheet
Description
3/8 Pin 100mA Adjustable Positive Regulator 3-SOT-89 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317L 3/8 Pin 100mA Adjustable Positive Regulator - LM317LIPKG3 - Texas Instruments
Dallas, TX, United States
LM317L 3/8 Pin 100mA Adjustable Positive Regulator
LM317LIPKG3
LM317L 3/8 Pin 100mA Adjustable Positive Regulator LM317LIPKG3
3/8 Pin 100mA Adjustable Positive Regulator 3-SOT-89 -40 to 125

3/8 Pin 100mA Adjustable Positive Regulator 3-SOT-89 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPKG3 - 1053651-LM317LIPKG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPKG3
1053651-LM317LIPKG3
PMIC - PMIC - Voltage Regulators - Linear - LM317LIPKG3 1053651-LM317LIPKG3
Manufacturer: Texas Instruments Win Source Part Number: 1053651-LM317LIPKG3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89-3 Maximum Input Voltage: 38V Nominal Output Voltage (Min/Fixed): 1.2V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053651-LM317LIPKG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 38V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100mA 35V SOT-89 LDO Voltage Regulator IC
776-LM317LIPKG3
100mA 35V SOT-89 LDO Voltage Regulator IC 776-LM317LIPKG3
100mA Adj LDO, 35V In, SOT-89, -40 to 125C Product overview: LM317LIPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 35V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LIPKG3 can be used for catalog matching and distributor lookup.

100mA Adj LDO, 35V In, SOT-89, -40 to 125C Product overview: LM317LIPKG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 35V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LIPKG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50352-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50352-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50352-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50352-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50352-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50352-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50352-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50352-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50352-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-89-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317LIPKG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317LIPKG3
PMIC - Voltage Regulators - Linear LM317LIPKG3
IC REG LIN POS ADJ 100MA SOT89-3

IC REG LIN POS ADJ 100MA SOT89-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317LIPKG3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317LIPKG3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317LIPKG3
IC REG LIN POS ADJ 100MA SOT89-3

IC REG LIN POS ADJ 100MA SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317LIPKG3
Linear Voltage Regulators LM317LIPKG3
Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Linear Voltage Regulators 3Pin 100mA Adj Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317LIPKG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317LIPKG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317LIPKG3
IC REG LIN POS ADJ 100MA SOT89-3

IC REG LIN POS ADJ 100MA SOT89-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM317LIPKG3 1053651-LM317LIPKG3 776-LM317LIPKG3 296-50352-1-ND LM317LIPKG3 LM317LIPKG3 LM317LIPKG3 LM317LIPKG3
Product Name LM317L 3/8 Pin 100mA Adjustable Positive Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317LIPKG3 100mA 35V SOT-89 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,SOT-89,TO-92,TSSOP SOT89; Other; SOT-89-3 Other; SOT-89-3 Other; TO-243AA Other; TO-243AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 32 volts 1.2 volts 32 volts 1.2 to 32 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27441DRZT-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Battery Chargers - BQ24450DW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24130RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details