Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 50 57
Product Name Notes
15 Volt Regulator 3-TO-220 0 to 70
150mA Ultra-Low Quiescent Current LDO Regulator with Delayed Reset Output 5-DDPAK/TO-263 -40 to 125
150mA Ultra-Low Quiescent Current LDO Regulator with Delayed Reset Output 8-SOIC -40 to 125
3-Terminal Negative Regulator 3-TO-220 0 to 125
3-Terminal Positive Regulators 3-TO-92 0 to 125
3-Terminal Positive Regulators 8-DSBGA -40 to 85
3-Terminal Positive Regulators 8-SOIC -40 to 125
3-Terminal Positive Regulators 8-SOIC 0 to 125
3-Terminal Positive Voltage Regulators 3-TO -40 to 125
3-Terminal Positive Voltage Regulators 3-TO-220 -40 to 125
3-Terminal Positive Voltage Regulators 3-TO-252 -40 to 125
4.5-36V, Current Mode Dual Synchronous Buck Controller with Oscillator Synchronization 28-HTSSOP
4.5-36V, Current Mode Dual Synchronous Buck Controller with Oscillator Synchronization 28-TSSOP -40 to 125
5 Volt Regulator 3-TO-220 0 to 70
High Precision 6MHz, 600 mA Synchronous Step-Down DC-DC Converter for Mobile Applications 6-DSBGA -30 to 85
High Precision 6MHz, 600 mA Synchronous Step-Down DC-DC Converter for Mobile Applications 6-DSBGA
High Voltage, Dual Synchronous Buck Converter with Oscillator Synchronization 28-HTSSOP -40 to 125
High Voltage, Dual Synchronous Buck Converter with Oscillator Synchronization 28-TSSOP -40 to 125
High-Performance, Step-Up DC-DC Converter for High-Power Applications in Mobile Devices 9-DSBGA
Low Noise Negative Bias Generator 8-VSSOP -40 to 125
Low-Dropout System Voltage Regulator with Delayed Rest 5-DDPAK/TO-263 -40 to 125
Low-Dropout System Voltage Regulator with Keep-Alive ON/OFF Control 7-DDPAK/TO-263 -40 to 125
Series 3-Terminal Negative Regulators 3-TO-92 0 to 70
Series 3-Terminal Negative Regulators 3-TO-92
Series 3-Terminal Negative Regulators 6-DSBGA 0 to 70
Series 3-Terminal Negative Regulators 8-SOIC 0 to 70
Series 3-Terminal Positive Regulators 3-TO-220 0 to 70
SIMPLE SWITCHER? 75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
SIMPLE SWITCHER? 75V, 0.5A Step-Down Switching Regulator 16-TSSOP
SIMPLE SWITCHER? 75V, 1.5A Step-Down Switching Regulator 16-HTSSOP -40 to 125
SIMPLE SWITCHER? 75V, 1.5A Step-Down Switching Regulator 16-HTSSOP
SIMPLE SWITCHER? 75V, 3A Step-Down Switching Regulator 20-HTSSOP -40 to 125
SIMPLE SWITCHER? 75V, 3A Step-Down Switching Regulator 20-HTSSOP
Switched Capacitor Voltage Converter 5-SOT-23
Ultra-Low Quiescent Current Voltage Regulator 3-TO-252 -40 to 125
Ultra-Low Quiescent Current Voltage Regulator 8-SOIC -40 to 125
Ultra-Low Quiescent Current Voltage Regulator 8-VSSOP -40 to 125
Voltage Regulator 10-TO-100 -55 to 125
Voltage Regulator 10-TO-100 -55 to 150
Voltage Regulator 10-TO-100 0 to 70
Voltage Regulator 14-CDIP -55 to 125
Voltage Regulator 14-PDIP 0 to 70
Voltage Regulator 20-LCCC -55 to 125

<< Prev Next >>