Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3
IC REG LIN 5V 1A DDPAK/TO263-3
IC REG LIN 5V 1A DDPAK/TO263-3
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM340AS-5.0/NOPB-ND | LM340AS-5.0/NOPB | LM340AS-5.0/NOPB | LM340AS-5.0/NOPB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | |
| Special Features | Input Overcurrent Protection |