Texas Instruments LM317-N 3-Terminal Adjustable Regulator LM317T/LF01

Description
3-Terminal Adjustable Regulator 3-TO-220
Request a Quote
Description
3-Terminal Adjustable Regulator 3-TO-220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317T/LF01 is a three-terminal adjustable positive voltage regulator in a TO-220 package measuring 14.986mm by 10.16mm, capable of delivering up to 1.5 A output current with an adjustable output from 1.25 V to 37 V. It features typ. 0.1% load regulation, 0.01%/V line regulation, 80 dB ripple rejection, and built-in current limit, thermal overload, and safe area protection. The device operates from 0°C to 125°C and includes full overload protection functional even if the adjustment terminal is disconnected. Thermal resistance is rated at 23.5°C/W for the TO-220 package. The regulator requires only two external resistors to set the output voltage and may use optional input or output capacitors for improved transient response or stability. For applications requiring negative voltage regulation, refer to the LM137 series.

Datasheet Summary
Powered by GS/AI

The LM317T/LF01 is a three-terminal adjustable positive voltage regulator in a TO-220 package measuring 14.986mm by 10.16mm, capable of delivering up to 1.5 A output current with an adjustable output from 1.25 V to 37 V. It features typ. 0.1% load regulation, 0.01%/V line regulation, 80 dB ripple rejection, and built-in current limit, thermal overload, and safe area protection. The device operates from 0°C to 125°C and includes full overload protection functional even if the adjustment terminal is disconnected. Thermal resistance is rated at 23.5°C/W for the TO-220 package. The regulator requires only two external resistors to set the output voltage and may use optional input or output capacitors for improved transient response or stability. For applications requiring negative voltage regulation, refer to the LM137 series.

Suppliers

Company
Product
Description
Supplier Links
LM317-N 3-Terminal Adjustable Regulator - LM317T/LF01 - Texas Instruments
Dallas, TX, United States
LM317-N 3-Terminal Adjustable Regulator
LM317T/LF01
LM317-N 3-Terminal Adjustable Regulator LM317T/LF01
3-Terminal Adjustable Regulator 3-TO-220

3-Terminal Adjustable Regulator 3-TO-220

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM317T/LF01-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM317T/LF01-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM317T/LF01-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3, LF01

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3, LF01

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317T/LF01 - 1053659-LM317T/LF01 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317T/LF01
1053659-LM317T/LF01
PMIC - PMIC - Voltage Regulators - Linear - LM317T/LF01 1053659-LM317T/LF01
Manufacturer: Texas Instruments Win Source Part Number: 1053659-LM317T/LF01 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 64dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053659-LM317T/LF01
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 37V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 64dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM317T/LF01 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max

Adjustable Positive Standard Regulator, 1.2V Min, 37V Max

Supplier's Site Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LM317T/LF01
Voltage Regulator IC 776-LM317T/LF01
LM317-N 1.5-A ADJUSTABLE OUTPUT Product overview: LM317T/LF01 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317T/LF01 can be used for catalog matching and distributor lookup.

LM317-N 1.5-A ADJUSTABLE OUTPUT Product overview: LM317T/LF01 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317T/LF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317T/LF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317T/LF01
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317T/LF01
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317T/LF01
Linear Voltage Regulators LM317T/LF01
Linear Voltage Regulators 1.5-A adjustable output linear regulator 3-TO-220

Linear Voltage Regulators 1.5-A adjustable output linear regulator 3-TO-220

Buy Now Datasheet
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-220 Rail - 815-LM317T/LF01 - Utmel Electronic Limited
Hong Kong, China
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-220 Rail
815-LM317T/LF01
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-220 Rail 815-LM317T/LF01
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-220 Rail

Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-220 Rail

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317T/LF01 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317T/LF01
PMIC - Voltage Regulators - Linear LM317T/LF01
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM317T/LF01 296-LM317T/LF01-ND 1053659-LM317T/LF01 LM317T/LF01 776-LM317T/LF01 LM317T/LF01 LM317T/LF01 815-LM317T/LF01 LM317T/LF01
Product Name LM317-N 3-Terminal Adjustable Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317T/LF01 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-220 Rail PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,SOT-223,TO,TO-220,TO-252,TO-3 TO-220; Other; TO-220-3, Formed Leads TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; Bulk TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 37 volts 1.25 to 37 volts 1.25 volts 1.25 volts 1.25 volts 37 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25723RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ24311DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers