3-Terminal Adjustable Regulator 3-TO-92
Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA TO-92-3
Adj. Neg. LDO Regulator, 100mA, -37V, TO-226-3 Product overview: LM337LZ/LFT1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337LZ/LFT1 can be used for catalog matching and distributor lookup.
IC REG LIN NEG ADJ 100MA TO92-3
IC REG LIN NEG ADJ 100MA TO92-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM337LZ/LFT1 | LM337LZ/LFT1-ND | 776-LM337LZ/LFT1 | LM337LZ/LFT1 | LM337LZ/LFT1 |
| Product Name | LM337L 3-Terminal Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA -37V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SOIC,TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3 | TO-92 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | |||
| Output Voltage | -37 to -1.2 volts | -37 to -1.2 volts | -1.2 volts | -1.2 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |