Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125 | |
| 5A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 -40 to 125 | |
| 5A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125 | |
| 5A Low Dropout Fast Response Regulators 3-TO-220 0 to 125 | |
| 750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package 6-SOT -40 to 125 | |
| LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode 6-SOT -40 to 125 | |
| SIMPLE SWITCHER 20Vin, 2.0A Step-Down Voltage Regulator in LLP-10 10-WSON | |
| SIMPLE SWITCHER 20Vout, 1.4A Step-Up Voltage Regulator in SOT-23 5-SOT-23 -40 to 125 | |
| SIMPLE SWITCHER 24Vout, 2.1A Step-Up Voltage Regulator in SOT-23 5-SOT-23 -40 to 125 | |
| SIMPLE SWITCHER 24Vout, 2.1A Step-Up Voltage Regulator in SOT-23 6-WSON -40 to 125 | |
| SIMPLE SWITCHER 40Vout, 1A Step-Up Voltage Regulator in SOT-23 5-SOT-23 -40 to 125 | |
| SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125 | |
| SIMPLE SWITCHER 42Vin, 0.6A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP 5-SOT-23 -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP 6-WSON -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 5-SOT-23 -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 6-WSON -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 2A Step-Down Voltage Regulator in SOT-23 and LLP 6-WSON -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 3.0A Step-Down Voltage Regulator in LLP-10 10-WSON | |
| SIMPLE SWITCHER? -5.5Vout, 0.3A Negative Bias Voltage Regulator in DSBGA 8-DSBGA | |
| SIMPLE SWITCHER? 14Vout, 2.85A Step-Up Voltage Regulator in MSOP 8-VSSOP | |
| SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10 10-WSON | |
| SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125 | |
| SIMPLE SWITCHER? 42Vin, 1.0A Step-Down Voltage Regulator in micro SMD 28-DSBGA -40 to 125 | |
| SIMPLE SWITCHER? 42Vin, 2.0A Step-Down Voltage Regulator in micro SMD 28-DSBGA -20 to 125 | |
| Switched Capacitor Voltage Converter 8-PDIP | |
| Switched Capacitor Voltage Converter 8-SOIC | |
| Wide Vin 40V 600mA Buck Regulator with High Efficiency Sleep Mode 6-SOT -40 to 125 |
| << Prev | Next >> |