Adjustable Positive Standard Regulator, 1.25V Min, 37V Max, BIPolar, PSSO2
Manufacturer: Texas Instruments
Win Source Part Number: 114814-LM317MQKTPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
1.25 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, FM-3 Product overview: LM317MQKTPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317MQKTPR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3
IC REG LIN POS ADJ 500MA TO252-3
IC REG LIN POS ADJ 500MA TO252-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317MQKTPR | 114814-LM317MQKTPR | 776-LM317MQKTPR | 296-14758-2-ND | LM317MQKTPR | LM317MQKTPR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM317MQKTPR | 1.25 V 37V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | Other; TO-252-3 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |