Texas Instruments LM337-N 3-Terminal Adjustable Negative Regulator LM337H

Description
3-Terminal Adjustable Negative Regulator 3-TO -40 to 125
Request a Quote Datasheet
Description
3-Terminal Adjustable Negative Regulator 3-TO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM337-N 3-Terminal Adjustable Negative Regulator - LM337H - Texas Instruments
Dallas, TX, United States
LM337-N 3-Terminal Adjustable Negative Regulator
LM337H
LM337-N 3-Terminal Adjustable Negative Regulator LM337H
3-Terminal Adjustable Negative Regulator 3-TO -40 to 125

3-Terminal Adjustable Negative Regulator 3-TO -40 to 125

Buy Now Datasheet
Singapore, Singapore
-1.2V -37V 500mA LDO Voltage Regulator IC
776-LM337H
-1.2V -37V 500mA LDO Voltage Regulator IC 776-LM337H
Adj. Neg LDO Regulator, -1.2V to -37V, 500mA, TO-39 Product overview: LM337H from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -1.2V, -37V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.2V, -37V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337H can be used for catalog matching and distributor lookup.

Adj. Neg LDO Regulator, -1.2V to -37V, 500mA, TO-39 Product overview: LM337H from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -1.2V, -37V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.2V, -37V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-43483-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-43483-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-43483-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA TO-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA TO-3

Buy Now Datasheet
 - LM337H - Rochester Electronics
Newburyport, MA, United States
Adjustable Negative Standard Regulator, -37V Min, -1.2V Max, BIPolar, MBCY3

Adjustable Negative Standard Regulator, -37V Min, -1.2V Max, BIPolar, MBCY3

Supplier's Site Datasheet
 - LM337H - Rochester Electronics
Newburyport, MA, United States
Adjustable Negative Standard Regulator, -37V Min, -1.2V Max, BIPolar, MBCY3

Adjustable Negative Standard Regulator, -37V Min, -1.2V Max, BIPolar, MBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337H - 019102-LM337H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337H
019102-LM337H
PMIC - PMIC - Voltage Regulators - Linear - LM337H 019102-LM337H
Manufacturer: Texas Instruments Win Source Part Number: 019102-LM337H Packaging: Bulk Mounting: Through Hole Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: -1.2 V to -37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: TO (NDT) Maximum Input Voltage: -40V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: -37V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019102-LM337H
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TO (NDT)
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337H - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337H
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337H
IC REG LIN NEG ADJ 500MA TO3

IC REG LIN NEG ADJ 500MA TO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337H
Linear Voltage Regulators LM337H
Linear Voltage Regulators 1.5A Adjustable Output Negative Regulator 3-TO 0 to 0

Linear Voltage Regulators 1.5A Adjustable Output Negative Regulator 3-TO 0 to 0

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM337H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337H
PMIC - Voltage Regulators - Linear LM337H
IC REG LIN NEG ADJ 500MA TO3

IC REG LIN NEG ADJ 500MA TO3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337H
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337H
IC REG LIN NEG ADJ 500MA TO3

IC REG LIN NEG ADJ 500MA TO3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM337H 776-LM337H 296-43483-ND LM337H 019102-LM337H LM337H LM337H LM337H LM337H
Product Name LM337-N 3-Terminal Adjustable Negative Regulator -1.2V -37V 500mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM337H Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT-223,TO,TO-220 Other; TO-39-3 TO-39; Other; TO-205AD, TO-39-3 Metal Can Other; TO-CAN-3 Other; TO (NDT) TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -37 to -1.2 volts -37 volts -37 to -1.2 volts 1.2 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data