3-Terminal Adjustable Regulator 3-TO-92
Adj. Neg. LDO Regulator, 100mA, -40V In, TO-92 Product overview: LM337LZ/LFT3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, -40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, -40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337LZ/LFT3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Adjustable 1 Output 100mA TO-92-3
IC REG LIN NEG ADJ 100MA TO92-3
Manufacturer: Texas Instruments
Win Source Part Number: 1317128-LM337LZ/LFT3
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Mounting: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): -37V
Output Configuration: Negative
Voltage - Input (Max): -40V
Voltage - Output (Min/Fixed): -1.2V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -25°C ~ 125°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM337LZ/LFT3TB,2
Base Product Number: LM337
RoHS Status: ROHS3 Compliant
Linear Voltage Regulators 100mA Adjustable Output Negative Voltage Regulator 3-TO-92
IC REG LIN NEG ADJ 100MA TO92-3
IC REG LIN NEG ADJ 100MA TO92-3
IC REG LIN NEG ADJ 100MA TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM337LZ/LFT3 | 776-LM337LZ/LFT3 | 296-LM337LZ/LFT3TB-ND | 1317128-LM337LZ/LFT3 | LM337LZ/LFT3 | LM337LZ/LFT3 | LM337LZ/LFT3 | LM337LZ/LFT3 |
| Product Name | LM337L 3-Terminal Adjustable Regulator | 100mA -40V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOIC,TO-92 | Other; TO-226-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | ||||||
| Output Voltage | -37 to -1.2 volts | -1.2 volts | -37 to -1.2 volts | -1.2 volts | -1.2 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |