The LM3224 is a step-up DC/DC converter with a 0.15Ω, 2.45A internal switch and pin-selectable operating frequencies of 615kHz or 1.25MHz, designed for TFT bias supplies and white LED flash applications. It is packaged in an 8-lead VSSOP (DGK) with dimensions of 5.3mm length, 3.4mm width, and 1.4mm thickness, and operates from -40°C to 125°C. The device includes overtemperature protection, an optional soft-start function, and shutdown mode drawing 0.1µA typical current.
615kHz/1.25MHz Step-up PWM DC/DC Converter 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019061-LM3224MMX-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 615kHz, 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.9A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.26V
Maximum Output Voltage: 20V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 1.9A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 1.9A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 1.9A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST ADJ 1.9A 8VSSOP
Switching Voltage Regulators Switching Volt Reg STEPupPWM DC/DC CONV
IC REG BOOST ADJ 1.9A 8VSSOP
Boost Switching Regulator IC Positive Adjustable 1.26V 1 Output 1.9A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1.9A 8VSSOP
IC REG BOOST ADJ 1.9A 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3224MMX-ADJ/NOPB | 019061-LM3224MMX-ADJ/NOPB | 296-38108-1-ND | LM3224MMX-ADJ/NOPB | LM3224MMX-ADJ/NOPB | 815-LM3224MMX-ADJ/NOPB | LM3224MMX-ADJ/NOPB | LM3224MMX-ADJ/NOPB | LM3224MMX-ADJ/NOPB |
| Product Name | LM3224 615kHz/1.25MHz Step-up PWM DC/DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3224MMX-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BOOST ADJ 1.9A 8VSSOP | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||||
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Output Voltage | ? to 20 volts | 1.26 volts | 1.26 to 20 volts | 1.26 volts | 20 volts | 1.26 to 20 volts | 1.26 volts | ||
| VIN | 2.7 to 7 volts | 7 volts | 2.7 to 7 volts | 7 volts | 2.7 to 7 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |