Texas Instruments High-Performance Analog 1350kHz TSSOP Voltage Regulator IC LM3352MTC-2.5/NOPB

Description
SWITCHED CAPACITOR REGULATOR, 1350kHz SWITCHING FREQ-MAX, PDSO16, 1.10 MM HEIGHT, TSSOP-16 Product overview: LM3352MTC-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1350kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3352MTC-2.5/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SWITCHED CAPACITOR REGULATOR, 1350kHz SWITCHING FREQ-MAX, PDSO16, 1.10 MM HEIGHT, TSSOP-16 Product overview: LM3352MTC-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1350kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3352MTC-2.5/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1350kHz TSSOP Voltage Regulator IC
739-LM3352MTC-2.5/NOPB
1350kHz TSSOP Voltage Regulator IC 739-LM3352MTC-2.5/NOPB
SWITCHED CAPACITOR REGULATOR, 1350kHz SWITCHING FREQ-MAX, PDSO16, 1.10 MM HEIGHT, TSSOP-16 Product overview: LM3352MTC-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1350kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3352MTC-2.5/NO PB can be used for catalog matching and distributor lookup.

SWITCHED CAPACITOR REGULATOR, 1350kHz SWITCHING FREQ-MAX, PDSO16, 1.10 MM HEIGHT, TSSOP-16 Product overview: LM3352MTC-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1350kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM3352MTC-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3352MTC-2.5/NOPB - 923132-LM3352MTC-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3352MTC-2.5/NOPB
923132-LM3352MTC-2.5/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3352MTC-2.5/NOPB 923132-LM3352MTC-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923132-LM3352MTC-2.5 /NOPB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 16-TSSOP (0.173", 4.40mm Width) Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM3352 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 92 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *LM3352MTC-2.5, *LM3352MTC-2.5/NOPB, LM3352MTC-2.5, LM3352MTC-2.5-ND, LM3352MTC-2.5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 923132-LM3352MTC-2.5/NOPB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM3352
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 92
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM3352MTC-2.5, *LM3352MTC-2.5/NOPB, LM3352MTC-2.5, LM3352MTC-2.5-ND, LM3352MTC-2.5-NDR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM3352MTC-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM3352MTC-2.5/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM3352MTC-2.5/NOPB-ND
"Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 16-TSSOP (0.173"", 4.40mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM3352MTC-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM3352MTC-2.5/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM3352MTC-2.5/NOPB
IC REG CHARGE PUMP 2.5V 16TSSOP

IC REG CHARGE PUMP 2.5V 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM3352MTC-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM3352MTC-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM3352MTC-2.5/NOPB
IC REG CHARGE PUMP 2.5V 16TSSOP

IC REG CHARGE PUMP 2.5V 16TSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM3352MTC-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM3352MTC-2.5/NOPB
Voltage Regulators - DC DC Switching Regulators LM3352MTC-2.5/NOPB
Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 16-TSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM3352MTC-2.5/NOPB 923132-LM3352MTC-2.5/NOPB LM3352MTC-2.5/NOPB-ND LM3352MTC-2.5/NOPB LM3352MTC-2.5/NOPB LM3352MTC-2.5/NOPB
Product Name 1350kHz TSSOP Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3352MTC-2.5/NOPB Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TSSOP SSOP; Other; 16-TSSOP Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Output Voltage 2.5 volts 2.5 volts 1 volts 2.5 to ? volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data