3 Pin 1.5A Adjustable Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A DDPAK/TO-263-3
1.5A Neg Adj LDO, -37V Out, TO-263, 0-125C Product overview: LM337KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337KTTRG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1053752-LM337KTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 77dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
IC REG LIN NEG ADJ 1.5A DDPAK
IC REG LIN NEG ADJ 1.5A DDPAK
Linear Voltage Regulators 3 Pin 1.5A Adj Neg Vltg Reg
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM337KTTRG3 | 296-50354-2-ND | 776-LM337KTTRG3 | 1053752-LM337KTTRG3 | LM337KTTRG3 | LM337KTTRG3 | LM337KTTRG3 |
| Product Name | LM337 3 Pin 1.5A Adjustable Negative Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A -37V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM337KTTRG3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Polarity | Negative | Negative | |||||
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DDPAK/TO-263,TO-220,TO-252 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; TO-263-3 | DPAK; TO-263; Other; DDPAK/TO-263-3 | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | |||||
| Output Voltage | -37 to -1.2 volts | -37 to -1.2 volts | -37 volts | 1.2 volts | -1.2 volts |