Adjustable Positive Standard Regulator, 1.25V Min, 37V Max, BIPolar, PSFM3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: LM317KC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317KC can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A TO220-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM317KC | 296-9535-5-ND | 776-LM317KC | LM317KC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Special Features | Input Overcurrent Protection |