Texas Instruments LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator LM317KCSE3

Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator - LM317KCSE3 - Texas Instruments
Dallas, TX, United States
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator
LM317KCSE3
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator LM317KCSE3
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-TO-220 0 to 125

3/4 Pin 1.5A Adjustable Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
1.5A 40V TO-220 LDO Voltage Regulator IC
776-LM317KCSE3
1.5A 40V TO-220 LDO Voltage Regulator IC 776-LM317KCSE3
Adjustable LDO Regulator, 1.5A, 40V, TO-220 Product overview: LM317KCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317KCSE3 can be used for catalog matching and distributor lookup.

Adjustable LDO Regulator, 1.5A, 40V, TO-220 Product overview: LM317KCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317KCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21576-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21576-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21576-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317KCSE3 - 1053640-LM317KCSE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317KCSE3
1053640-LM317KCSE3
PMIC - PMIC - Voltage Regulators - Linear - LM317KCSE3 1053640-LM317KCSE3
Manufacturer: Texas Instruments Win Source Part Number: 1053640-LM317KCSE3 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Circuit, Over Temperature, Short Circuit Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053640-LM317KCSE3
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Circuit, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317KCSE3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317KCSE3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317KCSE3
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317KCSE3
Linear Voltage Regulators LM317KCSE3
Linear Voltage Regulators 3/4 Pin 1.5A Adj Pos Vltg Reg

Linear Voltage Regulators 3/4 Pin 1.5A Adj Pos Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317KCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317KCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317KCSE3
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317KCSE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317KCSE3
PMIC - Voltage Regulators - Linear LM317KCSE3
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM317KCSE3 776-LM317KCSE3 296-21576-5-ND 1053640-LM317KCSE3 LM317KCSE3 LM317KCSE3 LM317KCSE3 LM317KCSE3
Product Name LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator 1.5A 40V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317KCSE3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,PFM,SOT-223,TO-220 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.25 to 37 volts 37 volts 1.25 to 37 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24192RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25172DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details