Texas Instruments LM317-N 3-Terminal Adjustable Regulator LM317T/NOPB

Description
3-Terminal Adjustable Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3-Terminal Adjustable Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317-N 3-Terminal Adjustable Regulator - LM317T/NOPB - Texas Instruments
Dallas, TX, United States
LM317-N 3-Terminal Adjustable Regulator
LM317T/NOPB
LM317-N 3-Terminal Adjustable Regulator LM317T/NOPB
3-Terminal Adjustable Regulator 3-TO-220 0 to 125

3-Terminal Adjustable Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - 5338209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5338209
Voltage Regulators 5338209
Voltage regulator,LM317T 37V

Voltage regulator,LM317T 37V

Supplier's Site
Voltage Regulators - 1005905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1005905
Voltage Regulators 1005905
Voltage regulator,LM317T 37V

Voltage regulator,LM317T 37V

Supplier's Site
Voltage Regulators - 5338209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5338209P
Voltage Regulators 5338209P
Voltage regulator,LM317T 37V

Voltage regulator,LM317T 37V

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317TNS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317TNS/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317TNS/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317T/NOPB - 082695-LM317T/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317T/NOPB
082695-LM317T/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM317T/NOPB 082695-LM317T/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 082695-LM317T/NOPB Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Family Name: LM317 Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 37V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 64dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM317T; LM317T_Q; KA317M; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, LED Lighting

Manufacturer: Texas Instruments
Win Source Part Number: 082695-LM317T/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 37V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 64dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317T; LM317T_Q; KA317M;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, LED Lighting

Buy Now Datasheet
Singapore, Singapore
1.5A 40V TO-220 LDO Voltage Regulator IC
776-LM317T/NOPB
1.5A 40V TO-220 LDO Voltage Regulator IC 776-LM317T/NOPB
Adjustable Linear Voltage Regulator, 1.5A, 40V, TO-220 Product overview: LM317T/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317T/NOPB can be used for catalog matching and distributor lookup.

Adjustable Linear Voltage Regulator, 1.5A, 40V, TO-220 Product overview: LM317T/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317T/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317T/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317T/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317T/NOPB
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317T/NOPB
Linear Voltage Regulators LM317T/NOPB
Linear Voltage Regulators 3-TERMINAL ADJ REG

Linear Voltage Regulators 3-TERMINAL ADJ REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317T/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317T/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317T/NOPB
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM317T/NOPB 5338209 5338209P LM317TNS/NOPB-ND 082695-LM317T/NOPB 776-LM317T/NOPB LM317T/NOPB LM317T/NOPB LM317T/NOPB
Product Name LM317-N 3-Terminal Adjustable Regulator Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM317T/NOPB 1.5A 40V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO,TO-220,TO-252,TO-3 TO-220; Other; To-220 TO-220; Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 37 volts 1.25 to 37 volts 1.25 volts 37 volts 1.25 volts 1.25 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24278RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24610RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24295RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details