Texas Instruments LM340-N Series 3-Terminal Positive Regulators LM340SX-5.0

Description
Series 3-Terminal Positive Regulators 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet
Description
Series 3-Terminal Positive Regulators 3-DDPAK/TO-263 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM340-N Series 3-Terminal Positive Regulators - LM340SX-5.0 - Texas Instruments
Dallas, TX, United States
LM340-N Series 3-Terminal Positive Regulators
LM340SX-5.0
LM340-N Series 3-Terminal Positive Regulators LM340SX-5.0
Series 3-Terminal Positive Regulators 3-DDPAK/TO-263 0 to 70

Series 3-Terminal Positive Regulators 3-DDPAK/TO-263 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V 1.5A 35V LDO Voltage Regulator IC
776-LM340SX-5.0
5V 1.5A 35V LDO Voltage Regulator IC 776-LM340SX-5.0
5V LDO Regulator, 1.5A, 35V In, TO-263, Fixed Output Product overview: LM340SX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340SX-5.0 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1.5A, 35V In, TO-263, Fixed Output Product overview: LM340SX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM340SX-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340SX-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340SX-5.0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340SX-5.0TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340SX-5.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340SX-5.0CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340SX-5.0CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
 - LM340SX-5.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PSSO3

Fixed Positive Standard Regulator, 5V, BIPolar, PSSO3

Supplier's Site Datasheet
 - LM340SX-5.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PSSO3

Fixed Positive Standard Regulator, 5V, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM340SX-5.0 - 082714-LM340SX-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM340SX-5.0
082714-LM340SX-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM340SX-5.0 082714-LM340SX-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082714-LM340SX-5.0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: LM340 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A Operating Supply Current: 8mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TS7805CM RN; TS7805CM; KA278R05; SG7805AG/883B; Introduction Date: December 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082714-LM340SX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: LM340
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A
Operating Supply Current: 8mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TS7805CM RN; TS7805CM; KA278R05; SG7805AG/883B;
Introduction Date: December 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM340SX-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM340SX-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM340SX-5.0
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM340SX-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM340SX-5.0
PMIC - Voltage Regulators - Linear LM340SX-5.0
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LM340SX-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM340SX-5.0
Voltage Regulators - Linear LM340SX-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM340SX-5.0
Linear Voltage Regulators LM340SX-5.0
Linear Voltage Regulators 1.5A, Fixed Output Linear Regulator 3-DDPAK/TO-263 0 to 70

Linear Voltage Regulators 1.5A, Fixed Output Linear Regulator 3-DDPAK/TO-263 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM340SX-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM340SX-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM340SX-5.0
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM340SX-5.0 776-LM340SX-5.0 LM340SX-5.0TR-ND LM340SX-5.0 082714-LM340SX-5.0 LM340SX-5.0 LM340SX-5.0 LM340SX-5.0 LM340SX-5.0 LM340SX-5.0
Product Name LM340-N Series 3-Terminal Positive Regulators 5V 1.5A 35V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM340SX-5.0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-3 Other; TO-263-4 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 5 to 12 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data